Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968559-GLZ33A _R1 _10001
Mounting: SMD (SMT)
Zener Voltage: 3.3 V
Number of Pins: 2
Categories: OEM Parts(F-I)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 500 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968559-GLZ33A _R1 _10001 |
| Product Name | OEM Parts - OEM Parts (F - I) - GLZ33A _R1 _10001 |