PANJIT SemiConductor OEM Parts - OEM Parts (F - I) - GLZ20C_ R2 _10001 GLZ20C_ R2 _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060833-GLZ20C_ R2 _10001 Mounting: SMD (SMT) Zener Voltage: 20 V Number of Pins: 2 Categories: OEM Parts(F-I) Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060833-GLZ20C_ R2 _10001 Mounting: SMD (SMT) Zener Voltage: 20 V Number of Pins: 2 Categories: OEM Parts(F-I) Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GLZ20C_ R2 _10001 - 1060833-GLZ20C_ R2 _10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GLZ20C_ R2 _10001
1060833-GLZ20C_ R2 _10001
OEM Parts - OEM Parts (F - I) - GLZ20C_ R2 _10001 1060833-GLZ20C_ R2 _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060833-GLZ20C_ R2 _10001 Mounting: SMD (SMT) Zener Voltage: 20 V Number of Pins: 2 Categories: OEM Parts(F-I) Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060833-GLZ20C_ R2 _10001
Mounting: SMD (SMT)
Zener Voltage: 20 V
Number of Pins: 2
Categories: OEM Parts(F-I)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060833-GLZ20C_ R2 _10001
Product Name OEM Parts - OEM Parts (F - I) - GLZ20C_ R2 _10001
Unlock Full Specs
to access all available technical data