PANJIT SemiConductor Custom Parts - Custom Parts (E - I) - GLZ10C _R1 _10001 GLZ10C _R1 _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115503-GLZ10C _R1 _10001 Zener Voltage: 10 V Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115503-GLZ10C _R1 _10001 Zener Voltage: 10 V Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GLZ10C _R1 _10001 - 1115503-GLZ10C _R1 _10001 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GLZ10C _R1 _10001
1115503-GLZ10C _R1 _10001
Custom Parts - Custom Parts (E - I) - GLZ10C _R1 _10001 1115503-GLZ10C _R1 _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115503-GLZ10C _R1 _10001 Zener Voltage: 10 V Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW Max Operating Temperature: 175 °C

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115503-GLZ10C _R1 _10001
Zener Voltage: 10 V
Number of Pins: 2
Categories: Custom Parts
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 500 mW
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1115503-GLZ10C _R1 _10001
Product Name Custom Parts - Custom Parts (E - I) - GLZ10C _R1 _10001
Unlock Full Specs
to access all available technical data