PANJIT SemiConductor OEM Parts - OEM Parts (F - I) - GDZJ30A_ R2 _10001 GDZJ30A_ R2 _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971772-GDZJ30A_ R2 _10001 Zener Voltage: 3 V Number of Pins: 2 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971772-GDZJ30A_ R2 _10001 Zener Voltage: 3 V Number of Pins: 2 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GDZJ30A_ R2 _10001 - 971772-GDZJ30A_ R2 _10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GDZJ30A_ R2 _10001
971772-GDZJ30A_ R2 _10001
OEM Parts - OEM Parts (F - I) - GDZJ30A_ R2 _10001 971772-GDZJ30A_ R2 _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971772-GDZJ30A_ R2 _10001 Zener Voltage: 3 V Number of Pins: 2 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 200 nA Max Power Dissipation: 500 mW

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971772-GDZJ30A_ R2 _10001
Zener Voltage: 3 V
Number of Pins: 2
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 971772-GDZJ30A_ R2 _10001
Product Name OEM Parts - OEM Parts (F - I) - GDZJ30A_ R2 _10001
Unlock Full Specs
to access all available technical data