Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110033-GDZ33B _AY _10001
Zener Voltage: 33 V
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 nA
Max Power Dissipation: 500 mW
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110033-GDZ33B _AY _10001 |
| Product Name | Custom Parts - Custom Parts (E - I) - GDZ33B _AY _10001 |