PANJIT SemiConductor Diodes, Rectifiers - Single - FR2D FR2D

Description
Manufacturer: Panjit Win Source Part Number: 1175603-FR2D Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1175603-FR2D Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR2D - 1175603-FR2D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR2D
1175603-FR2D
Diodes, Rectifiers - Single - FR2D 1175603-FR2D
Manufacturer: Panjit Win Source Part Number: 1175603-FR2D Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking

Manufacturer: Panjit
Win Source Part Number: 1175603-FR2D
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1175603-FR2D
Product Name Diodes, Rectifiers - Single - FR2D
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4978 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 70 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers