Win Source Part Number: 1368220-ES2G_R1_0000
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: ES2G
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 400V 2A SMA Product overview: ES2G_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2G_R1_00001 can be used for catalog matching and distributor lookup.
Diode Standard 400V 2A Surface Mount SMA (DO-214AC)
Diode Standard 400V 2A Surface Mount SMA (DO-214AC)
DIODE GEN PURP 400V 2A SMA
DIODE GEN PURP 400V 2A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1368220-ES2G_R1_00001 | 280-ES2G_R1_00001 | 3757-ES2G_R1_00001CT-ND | ES2G_R1_00001 | ES2G_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 400V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 400 volts | 400 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| trr | 35 ns |