Diode Standard 200V 2A Surface Mount SMA (DO-214AC)
Diode Standard 200V 2A Surface Mount SMA (DO-214AC)
Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES2D_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D_R1_00001 can be used for catalog matching and distributor lookup.
Manufacturer: Panjit
Win Source Part Number: 822807-ES2D_R1_00001
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes |
| Product Number | 3757-ES2D_R1_00001TR-ND | 280-ES2D_R1_00001 | 822807-ES2D_R1_00001 | ES2D_R1_00001 |
| Product Name | Single Diodes | 2A 200V Diode and Rectifier | Diodes, Rectifiers - Single - ES2D_R1_00001 | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |