Manufacturer: Panjit
Win Source Part Number: 871100-ES1D_R1_00001
Features: Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-ES1D_R1_00001CT
Rectifier Diode, 1 Element, 1A, 300V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES1D_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D_R1_00001 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
Diode Standard 200V 1A Surface Mount SMA (DO-214AC)
DIODE GEN PURP 200V 1A SMA
950mV@1A 35ns Single 1A 200V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 200V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 871100-ES1D_R1_00001 | 280-ES1D_R1_00001 | 3757-ES1D_R1_00001TR-ND | ES1D_R1_00001 | ES1D_R1_00001 | ES1D_R1_00001 |
| Product Name | Diodes, Rectifiers - Single - ES1D_R1_00001 | 1A 300V Diode and Rectifier | Single Diodes | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 1A Surface Mount SMA (DO-214AC) | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | SMA; DO-214AC, SMA | SMA | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts |