PANJIT SemiConductor Diode and Rectifier ES1B_R1

Description
Product overview: ES1B_R1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B_R1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ES1B_R1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B_R1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-ES1B_R1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-ES1B_R1
Diode and Rectifier 280-ES1B_R1
Product overview: ES1B_R1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B_R1 can be used for catalog matching and distributor lookup.

Product overview: ES1B_R1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B_R1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ES1B_R1 - 718329-ES1B_R1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1B_R1
718329-ES1B_R1
Diodes, Rectifiers - Single - ES1B_R1 718329-ES1B_R1
Manufacturer: Panjit Win Source Part Number: 718329-ES1B_R1 Manufacturer Homepage: www.panjit.com.tw Reference case: SMA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 718329-ES1B_R1
Manufacturer Homepage: www.panjit.com.tw
Reference case: SMA
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-ES1B_R1 718329-ES1B_R1
Product Name Diode and Rectifier Diodes, Rectifiers - Single - ES1B_R1
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219518 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRISOPAC0203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers