Manufacturer: Panjit International Inc.
Win Source Part Number: 1325132-ES1004FL_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 500 nA @ 400 V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123FL
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 3757-ES1004FL_R1_000
RoHS Status: ROHS3 Compliant
Diode Standard 400V 1A Surface Mount SOD-123FL
Diode Standard 400V 1A Surface Mount SOD-123FL
Diode Standard 400V 1A Surface Mount SOD-123FL
DIODE GEN PURP 400V 1A SOD123FL Product overview: ES1004FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1004FL_R1_0000
DIODE GEN PURP 400V 1A SOD123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1325132-ES1004FL_R1_00001 | 3757-ES1004FL_R1_00001DKR-ND | 280-ES1004FL_R1_00001 | ES1004FL_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 400 volts | |||
| IR | 0.5000 mA |