PANJIT SemiConductor 8A 400V Diode and Rectifier ER804F

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT, HERMETIC SEALED, PLASTIC, ITO-220AC, 2 PIN Product overview: ER804F from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT, HERMETIC SEALED, PLASTIC, ITO-220AC, 2 PIN Product overview: ER804F from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8A 400V Diode and Rectifier - 280-ER804F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 400V Diode and Rectifier
280-ER804F
8A 400V Diode and Rectifier 280-ER804F
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT, HERMETIC SEALED, PLASTIC, ITO-220AC, 2 PIN Product overview: ER804F from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ROHS COMPLIANT, HERMETIC SEALED, PLASTIC, ITO-220AC, 2 PIN Product overview: ER804F from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ER804F - 1172350-ER804F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ER804F
1172350-ER804F
Diodes, Rectifiers - Single - ER804F 1172350-ER804F
Manufacturer: Panjit Win Source Part Number: 1172350-ER804F Manufacturer Homepage: www.panjit.com.tw Alternative Parts (Cross-Reference): VS-10ETF04FPPBF; FFPF10U40STU; FRAF804G C0; ER804F; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Panjit
Win Source Part Number: 1172350-ER804F
Manufacturer Homepage: www.panjit.com.tw
Alternative Parts (Cross-Reference): VS-10ETF04FPPBF; FFPF10U40STU; FRAF804G C0; ER804F;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Step Recovery Diodes
Product Number 280-ER804F 1172350-ER804F
Product Name 8A 400V Diode and Rectifier Diodes, Rectifiers - Single - ER804F
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data