PANJIT SemiConductor 8A 400V Diode and Rectifier ER804F_T0_00001

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ITO-220AC, 3/2 PIN Product overview: ER804F_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F_T0_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ITO-220AC, 3/2 PIN Product overview: ER804F_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F_T0_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 400V Diode and Rectifier - 280-ER804F_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 400V Diode and Rectifier
280-ER804F_T0_00001
8A 400V Diode and Rectifier 280-ER804F_T0_00001
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ITO-220AC, 3/2 PIN Product overview: ER804F_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F_T0_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC, ITO-220AC, 3/2 PIN Product overview: ER804F_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER804F_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-ER804F_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 8A Through Hole ITO-220AC

Diode Standard 400V 8A Through Hole ITO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1057403-ER804F_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1057403-ER804F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1057403-ER804F_T0_00001
Win Source Part Number: 1057403-ER804F_T0_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-ER804F_T0_00001

Win Source Part Number: 1057403-ER804F_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ER804F_T0_00001

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ER804F_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ER804F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers ER804F_T0_00001
DIODE GEN PURP 400V 8A ITO220AC

DIODE GEN PURP 400V 8A ITO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-ER804F_T0_00001 3757-ER804F_T0_00001-ND 1057403-ER804F_T0_00001 ER804F_T0_00001
Product Name 8A 400V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 400 volts
Unlock Full Specs
to access all available technical data