PANJIT SemiConductor Discrete Semiconductor Products ER504

Description
Manufacturer: Panjit Win Source Part Number: 259857-ER504 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: ER504 Alternative Parts (Cross-Reference): SF56; HER505-F; HER505; HER505-T; Introduction Date: February 10, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 259857-ER504 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: ER504 Alternative Parts (Cross-Reference): SF56; HER505-F; HER505; HER505-T; Introduction Date: February 10, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 259857-ER504 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
259857-ER504
Discrete Semiconductor Products 259857-ER504
Manufacturer: Panjit Win Source Part Number: 259857-ER504 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: ER504 Alternative Parts (Cross-Reference): SF56; HER505-F; HER505; HER505-T; Introduction Date: February 10, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 259857-ER504
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: ER504
Alternative Parts (Cross-Reference): SF56; HER505-F; HER505; HER505-T;
Introduction Date: February 10, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now
400V 5A Diode and Rectifier - 280-ER504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 5A Diode and Rectifier
280-ER504
400V 5A Diode and Rectifier 280-ER504
Diode Switching 400V 5A 2-Pin DO-201AD Product overview: ER504 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER504 can be used for catalog matching and distributor lookup.

Diode Switching 400V 5A 2-Pin DO-201AD Product overview: ER504 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER504 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 259857-ER504 280-ER504
Product Name Discrete Semiconductor Products 400V 5A Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
200V 250MA SOT23 Diode and Rectifier - 280-BAS21E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers