PANJIT SemiConductor 3A 400V Diode and Rectifier ER3G_R1_00001

Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: ER3G_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3G_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: ER3G_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3G_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 400V Diode and Rectifier - 280-ER3G_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 400V Diode and Rectifier
280-ER3G_R1_00001
3A 400V Diode and Rectifier 280-ER3G_R1_00001
Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: ER3G_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3G_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: ER3G_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER3G_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-ER3G_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1155517-ER3G_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1155517-ER3G_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1155517-ER3G_R1_00001
Win Source Part Number: 1155517-ER3G_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-ER3G_R1_00001CT ,3757-ER3G_R1_00001D KR,3757-ER3G_R1_0000 1TR

Win Source Part Number: 1155517-ER3G_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ER3G_R1_00001CT,3757-ER3G_R1_00001DKR,3757-ER3G_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ER3G_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ER3G_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers ER3G_R1_00001
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-ER3G_R1_00001 3757-ER3G_R1_00001TR-ND 1155517-ER3G_R1_00001 ER3G_R1_00001
Product Name 3A 400V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660431 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diode - HR1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details