Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057397-ER3D_R2_0000
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 3 A
Number of Pins: 2
Categories: OEM Parts(C-E)
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 35 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057397-ER3D_R2_00001 |
| Product Name | OEM Parts - OEM Parts (C - E) - ER3D_R2_00001 |