Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959463-ER304 _AY _10001
Peak Non-Repetitive Surge Current: 125 A
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 35 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959463-ER304 _AY _10001 |
| Product Name | OEM Parts - OEM Parts (C - E) - ER304 _AY _10001 |