PANJIT SemiConductor Single Diodes ER2E_R1_00001

Description
Diode Standard 300V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Standard 300V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-ER2E_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 2A Surface Mount SMB (DO-214AA)

Diode Standard 300V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1207501-ER2E_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1207501-ER2E_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1207501-ER2E_R1_00001
Win Source Part Number: 1207501-ER2E_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 300 V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-ER2E_R1_00001TR ,3757-ER2E_R1_00001C T,3757-ER2E_R1_00001 DKR

Win Source Part Number: 1207501-ER2E_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 2 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ER2E_R1_00001TR,3757-ER2E_R1_00001CT,3757-ER2E_R1_00001DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 3757-ER2E_R1_00001TR-ND 1207501-ER2E_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4607-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4980US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 58 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low-leakage switching diode - BAS416-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers