PANJIT SemiConductor Single Diodes ER2D_R1_00001

Description
Diode Standard 200V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-ER2D_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SMB (DO-214AA)

Diode Standard 200V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-ER2D_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount SMB (DO-214AA)

Diode Standard 200V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - ER2D_R1_00001 - 870686-ER2D_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ER2D_R1_00001
870686-ER2D_R1_00001
Diodes, Rectifiers - Single - ER2D_R1_00001 870686-ER2D_R1_00001
Manufacturer: Panjit Win Source Part Number: 870686-ER2D_R1_00001 Features: Diode Standard 200 V 2A Surface Mount SMB/DO-214AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-ER2D_R1_00001TR , 3757-ER2D_R1_00001DK R, 3757-ER2D_R1_00001CT

Manufacturer: Panjit
Win Source Part Number: 870686-ER2D_R1_00001
Features: Diode Standard 200 V 2A Surface Mount SMB/DO-214AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB/DO-214AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-ER2D_R1_00001TR, 3757-ER2D_R1_00001DKR, 3757-ER2D_R1_00001CT

Buy Now
2A 300V Diode and Rectifier - 280-ER2D_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 300V Diode and Rectifier
280-ER2D_R1_00001
2A 300V Diode and Rectifier 280-ER2D_R1_00001
Rectifier Diode, 1 Phase, 1 Element, 2A, 300V V(RRM), Silicon, DO-214AA, HALOGEN FREE, PLASTIC, SMB, 2 PIN Product overview: ER2D_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER2D_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 2A, 300V V(RRM), Silicon, DO-214AA, HALOGEN FREE, PLASTIC, SMB, 2 PIN Product overview: ER2D_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ER2D_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ER2D_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ER2D_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers ER2D_R1_00001
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site
Single Diodes - ER2D_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ER2D_R1_00001
Single Diodes ER2D_R1_00001
DIODE GEN PURP 200V 2A SMB

DIODE GEN PURP 200V 2A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 3757-ER2D_R1_00001CT-ND 870686-ER2D_R1_00001 280-ER2D_R1_00001 ER2D_R1_00001 ER2D_R1_00001
Product Name Single Diodes Diodes, Rectifiers - Single - ER2D_R1_00001 2A 300V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 200 V 2A Surface Mount SMB/DO-214AA
RoHS Compliant RoHS
Package SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data