PANJIT SemiConductor OEM Parts - OEM Parts (C - E) - ER202_AY_10001 ER202_AY_10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967201-ER202_AY_1000 1 Peak Non-Repetitive Surge Current: 50 A Number of Pins: 2 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 1 µA Reverse Recovery Time: 35 ns
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967201-ER202_AY_1000 1 Peak Non-Repetitive Surge Current: 50 A Number of Pins: 2 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 1 µA Reverse Recovery Time: 35 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ER202_AY_10001 - 967201-ER202_AY_10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ER202_AY_10001
967201-ER202_AY_10001
OEM Parts - OEM Parts (C - E) - ER202_AY_10001 967201-ER202_AY_10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967201-ER202_AY_1000 1 Peak Non-Repetitive Surge Current: 50 A Number of Pins: 2 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 200 V Peak Reverse Current: 1 µA Reverse Recovery Time: 35 ns

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967201-ER202_AY_10001
Peak Non-Repetitive Surge Current: 50 A
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 35 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967201-ER202_AY_10001
Product Name OEM Parts - OEM Parts (C - E) - ER202_AY_10001
Unlock Full Specs
to access all available technical data