Manufacturer: Panjit
Win Source Part Number: 259829-ER1604FCT
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Phase, 2 Element, 16A, 400V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN Product overview: ER1604FCT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ER1604FCT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 259829-ER1604FCT | 286-ER1604FCT |
| Product Name | Diodes, Rectifiers - Arrays - ER1604FCT | 16A 400V Diode and Rectifier |
| RoHS Compliant | RoHS |