1.25V@1A 35ns 1A 400V DO-41 Fast recovery/high efficiency diode ROHS
Rectifiers 400V Super Fast Recovery Rectifiers 1A
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Step Recovery Diodes |
| Product Number | ER104_AY_10001 | ER104_AY_10001 |
| Product Name | Diodes >> Fast recovery/high efficiency diode | Diodes |
| RoHS Compliant | RoHS | |
| VF | 1.25 volts | |
| VR | 400 volts |