Win Source Part Number: 984085-ER1004FCT_T0_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-ER1004FCT_T0_00
Rectifier Diode, 1 Phase, 2 Element, 5A, 400V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: ER1004FCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ER1004FCT_T0_000
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Step Recovery Diodes | Diodes |
| Product Number | 984085-ER1004FCT_T0_00001 | 286-ER1004FCT_T0_00001 | 3757-ER1004FCT_T0_00001-ND | ER1004FCT_T0_00001 | ER1004FCT_T0_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 5A 400V Diode and Rectifier | Diode Arrays | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 400 volts | 400 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |