Win Source Part Number: 1366918-ER1004CT_T0_
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Panjit International Inc.
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: ER1004
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Rectifier Diode, 1 Phase, 2 Element, 5A, 400V V(RRM), Silicon, TO-220AB, Product overview: ER1004CT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ER1004CT_T0_0000
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Step Recovery Diodes | Diodes |
| Product Number | 1366918-ER1004CT_T0_00001 | 286-ER1004CT_T0_00001 | 3757-ER1004CT_T0_00001-ND | ER1004CT_T0_00001 | ER1004CT_T0_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 5A 400V Diode and Rectifier | Diode Arrays | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | Diode Arrays |
| VF | 1.3 volts | 1.3 volts | |||
| VR | 400 volts | 400 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |