Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965928-DL4735A_R2_10
Zener Voltage: 6.2 V
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 1 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965928-DL4735A_R2_10001 |
| Product Name | OEM Parts - OEM Parts (C - E) - DL4735A_R2_10001 |