Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987996-DI151S_R2_000
Termination: SMD/SMT
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -50 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987996-DI151S_R2_00001 |
| Product Name | OEM Parts - OEM Parts (C - E) - DI151S_R2_00001 |