PANJIT SemiConductor Custom Parts - Custom Parts (B - D) - DI106ST/R DI106ST/R

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121776-DI106ST/R Categories: Custom Parts Alternative Parts (Cross-Reference): DI106S T/R; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121776-DI106ST/R Categories: Custom Parts Alternative Parts (Cross-Reference): DI106S T/R; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - DI106ST/R - 1121776-DI106ST/R - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - DI106ST/R
1121776-DI106ST/R
Custom Parts - Custom Parts (B - D) - DI106ST/R 1121776-DI106ST/R
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121776-DI106ST/R Categories: Custom Parts Alternative Parts (Cross-Reference): DI106S T/R; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121776-DI106ST/R
Categories: Custom Parts
Alternative Parts (Cross-Reference): DI106S T/R;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121776-DI106ST/R
Product Name Custom Parts - Custom Parts (B - D) - DI106ST/R
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4481US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
High-speed switching diode - BAS16H,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Schottky Diode and Rectifier - 286-25CTQ045STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers