Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23
Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23
Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23
SOT-23, ZENER
±5% Single 3.14V~3.47V 410mW 3.3V SOT-23 Zener Diodes ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-BZX84C3V3_R1_00001DKR-ND | BZX84C3V3_R1_00001 | BZX84C3V3_R1_00001 | BZX84C3V3_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diodes >> Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts |