PANJIT SemiConductor Single Zener Diodes BZX84C3V3-AU_R1_000A1

Description
Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-BZX84C3V3-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23

Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84C3V3-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23

Zener Diode 3.3V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Diodes - Zener - Single - BZX84C3V3-AU_R1_000A1 - 914043-BZX84C3V3-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V3-AU_R1_000A1
914043-BZX84C3V3-AU_R1_000A1
Diodes - Zener - Single - BZX84C3V3-AU_R1_000A1 914043-BZX84C3V3-AU_R1_000A1
Manufacturer: Panjit Win Source Part Number: 914043-BZX84C3V3-AU_ R1_000A1 Series: BZX84C2V4-AU Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 3.3 V 410 mW ±5% Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0050 Other Part Number: 3757-BZX84C3V3-AU_R1 _000A1CT, 3757-BZX84C3V3-AU_R1 _000A1DKR, 3757-BZX84C3V3-AU_R1 _000A1TR

Manufacturer: Panjit
Win Source Part Number: 914043-BZX84C3V3-AU_R1_000A1
Series: BZX84C2V4-AU
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 3.3 V 410 mW ±5% Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0050
Other Part Number: 3757-BZX84C3V3-AU_R1_000A1CT, 3757-BZX84C3V3-AU_R1_000A1DKR, 3757-BZX84C3V3-AU_R1_000A1TR

Buy Now
Singapore, Singapore
3.3V 0.41W Zener Diode
287-BZX84C3V3-AU_R1_000A1
3.3V 0.41W Zener Diode 287-BZX84C3V3-AU_R1_000A1
Zener Diode, 3.3V V(Z), 4.99%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-AU_R1_000A 1 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 4.99%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-AU_R1_000A1 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3-AU_R1_000A1
SOT-23, ZENER

SOT-23, ZENER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-BZX84C3V3-AU_R1_000A1TR-ND 914043-BZX84C3V3-AU_R1_000A1 287-BZX84C3V3-AU_R1_000A1 BZX84C3V3-AU_R1_000A1
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C3V3-AU_R1_000A1 3.3V 0.41W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS
PD 0.4100 milliwatts
Unlock Full Specs
to access all available technical data