PANJIT SemiConductor 20V 0.41W Zener Diode BZX84C20_R1_00001

Description
Zener Diode, 20V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C20_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 20V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C20_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.41W Zener Diode
287-BZX84C20_R1_00001
20V 0.41W Zener Diode 287-BZX84C20_R1_00001
Zener Diode, 20V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C20_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20_R1_0000 1 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C20_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050430-BZX84C20_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050430-BZX84C20_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1050430-BZX84C20_R1_00001
Win Source Part Number: 1050430-BZX84C20_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 55 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84C20_R1_00001BZX 84C20 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX84C20_R1_000 01DKR,3757-BZX84C20_ R1_00001TR,3757-BZX8 4C20_R1_00001CT

Win Source Part Number: 1050430-BZX84C20_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 55 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84C20_R1_00001BZX84C20 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZX84C20_R1_00001DKR,3757-BZX84C20_R1_00001TR,3757-BZX84C20_R1_00001CT

Buy Now
Single Zener Diodes - 3757-BZX84C20_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84C20_R1_00001DKR-ND
Single Zener Diodes 3757-BZX84C20_R1_00001DKR-ND
Zener Diode 20V 410mW ±5% Surface Mount SOT-23

Zener Diode 20V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84C20_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84C20_R1_00001CT-ND
Single Zener Diodes 3757-BZX84C20_R1_00001CT-ND
Zener Diode 20V 410mW ±5% Surface Mount SOT-23

Zener Diode 20V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84C20_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84C20_R1_00001TR-ND
Single Zener Diodes 3757-BZX84C20_R1_00001TR-ND
Zener Diode 20V 410mW ±5% Surface Mount SOT-23

Zener Diode 20V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C20_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C20_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZX84C20_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZX84C20_R1_00001 1050430-BZX84C20_R1_00001 3757-BZX84C20_R1_00001DKR-ND BZX84C20_R1_00001
Product Name 20V 0.41W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT-23 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
PD 410 milliwatts
Unlock Full Specs
to access all available technical data