Wide variety of surface mount and through hole packages
| PANJIT SemiConductor | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | BZX84C15TW |
| Product Name | Zener Diode |
| Diode Type | Zener |
| Diode Applications | Voltage Regulation |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |
| VR | 10.5 volts |