Zener Diode Array 3 Independent 10V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 10V 200mW ±5% SOT-363
Zener Diode Array 3 Independent 10V 200mW ±5% SOT-363
SOT-363, ZENER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 3757-BZX84C10TW-AU_R1_000A1DKR-ND | BZX84C10TW-AU_R1_000A1 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| Life Cycle Stage | Active |