PANJIT SemiConductor 10V 0.41W Zener Diode BZX84C10_R1_00001

Description
Zener Diode, 10V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C10_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C10_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.41W Zener Diode
287-BZX84C10_R1_00001
10V 0.41W Zener Diode 287-BZX84C10_R1_00001
Zener Diode, 10V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C10_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10_R1_0000 1 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C10_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367557-BZX84C10_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367557-BZX84C10_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367557-BZX84C10_R1_00001
Win Source Part Number: 1367557-BZX84C10_R1_ 00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: BZX84C2V4 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: BZX84 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 200 nA @ 7 V Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms

Win Source Part Number: 1367557-BZX84C10_R1_00001
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: BZX84C2V4
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BZX84
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84C10_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84C10_R1_00001CT-ND
Single Zener Diodes 3757-BZX84C10_R1_00001CT-ND
Zener Diode 10V 410mW ±5% Surface Mount SOT-23

Zener Diode 10V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84C10_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84C10_R1_00001TR-ND
Single Zener Diodes 3757-BZX84C10_R1_00001TR-ND
Zener Diode 10V 410mW ±5% Surface Mount SOT-23

Zener Diode 10V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84C10_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84C10_R1_00001DKR-ND
Single Zener Diodes 3757-BZX84C10_R1_00001DKR-ND
Zener Diode 10V 410mW ±5% Surface Mount SOT-23

Zener Diode 10V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - BZX84C10_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C10_R1_00001
Single Zener Diodes BZX84C10_R1_00001
SOT-23, ZENER

SOT-23, ZENER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C10_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C10_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZX84C10_R1_00001
SOT-23, ZENER

SOT-23, ZENER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C10_R1_00001 1367557-BZX84C10_R1_00001 3757-BZX84C10_R1_00001CT-ND BZX84C10_R1_00001 BZX84C10_R1_00001
Product Name 10V 0.41W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT-23 TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts 10 volts
PD 410 milliwatts
Unlock Full Specs
to access all available technical data