PANJIT SemiConductor Discrete Semiconductor Products BZX84B6V8T/R

Description
Manufacturer: Panjit Win Source Part Number: 238872-BZX84B6V8T/R Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84B6V8 Alternative Parts (Cross-Reference): BZX84B6V8; BZX84B6V8TR13; BZX84B6V8W-TP; ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 238872-BZX84B6V8T/R Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84B6V8 Alternative Parts (Cross-Reference): BZX84B6V8; BZX84B6V8TR13; BZX84B6V8W-TP; ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238872-BZX84B6V8T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238872-BZX84B6V8T/R
Discrete Semiconductor Products 238872-BZX84B6V8T/R
Manufacturer: Panjit Win Source Part Number: 238872-BZX84B6V8T/R Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84B6V8 Alternative Parts (Cross-Reference): BZX84B6V8; BZX84B6V8TR13; BZX84B6V8W-TP; ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Panjit
Win Source Part Number: 238872-BZX84B6V8T/R
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84B6V8
Alternative Parts (Cross-Reference): BZX84B6V8; BZX84B6V8TR13; BZX84B6V8W-TP;
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 238872-BZX84B6V8T/R
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.375W, 10V, Sod123F; Zener Voltage Nom Nexperia - 58T1373 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7513718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details