Win Source Part Number: 1050407-BZX84B68_R1_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 51 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZX84B68_R1_000
SURFACE MOUNT SILICON ZENER DIOD Product overview: BZX84B68_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B68_R1_0000
SURFACE MOUNT SILICON ZENER DIOD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1050407-BZX84B68_R1_00001 | 287-BZX84B68_R1_00001 | BZX84B68_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | SMD Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 |
| VZ | 68 volts | 68 volts | 68 volts |
| ZZT | 200 ohms | 200 ohms | 200 ohms |
| IR | 0.1000 mA | 100 mA |