Manufacturer: Panjit
Win Source Part Number: 238859-BZX84B3V3T/R
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84B3V3
Alternative Parts (Cross-Reference): BZX84B3V3; BZX84B3V3TR13; BZX84B3V3W-TP; BZX84B3V3-TP;
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Diode Zener Single 3.3V 2% 350mW 3-Pin SOT-23 T/R Product overview: BZX84B3V3T/R from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84B3V3T/R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 238859-BZX84B3V3T/R | 295-BZX84B3V3T/R |
| Product Name | Discrete Semiconductor Products | 3.3V 350mW SOT-23 Zener Diode |