PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single BZX84B30_R1_00001

Description
Win Source Part Number: 1122170-BZX84B30_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84B30 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX84B30_R1_000 01DKR,3757-BZX84B30_ R1_00001CT,3757-BZX8 4B30_R1_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 1122170-BZX84B30_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84B30 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX84B30_R1_000 01DKR,3757-BZX84B30_ R1_00001CT,3757-BZX8 4B30_R1_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1122170-BZX84B30_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1122170-BZX84B30_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1122170-BZX84B30_R1_00001
Win Source Part Number: 1122170-BZX84B30_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 21 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84B30 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX84B30_R1_000 01DKR,3757-BZX84B30_ R1_00001CT,3757-BZX8 4B30_R1_00001TR

Win Source Part Number: 1122170-BZX84B30_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84B30 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZX84B30_R1_00001DKR,3757-BZX84B30_R1_00001CT,3757-BZX84B30_R1_00001TR

Buy Now
Single Zener Diodes - 3757-BZX84B30_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84B30_R1_00001TR-ND
Single Zener Diodes 3757-BZX84B30_R1_00001TR-ND
Zener Diode 30V 410mW ±2% Surface Mount SOT-23

Zener Diode 30V 410mW ±2% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84B30_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84B30_R1_00001CT-ND
Single Zener Diodes 3757-BZX84B30_R1_00001CT-ND
Zener Diode 30V 410mW ±2% Surface Mount SOT-23

Zener Diode 30V 410mW ±2% Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 1122170-BZX84B30_R1_00001 3757-BZX84B30_R1_00001TR-ND
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data