Zener Diode, Product overview: BZX84B18_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18_R1_0000
Zener Diode 18V 410mW ±2% Surface Mount SOT-23
Zener Diode 18V 410mW ±2% Surface Mount SOT-23
SURFACE MOUNT SILICON ZENER DIOD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-BZX84B18_R1_00001 | 3757-BZX84B18_R1_00001CT-ND | BZX84B18_R1_00001 |
| Product Name | Zener Diode | Single Zener Diodes | Single Zener Diodes |
| Package | SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| RoHS Compliant | RoHS | ||
| VZ | 18 volts | 18 volts | |
| PD | 410 milliwatts |