PANJIT SemiConductor Single Zener Diodes BZX84B10_R1_00001

Description
Zener Diode 10V 410mW ±2% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 10V 410mW ±2% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-BZX84B10_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84B10_R1_00001CT-ND
Single Zener Diodes 3757-BZX84B10_R1_00001CT-ND
Zener Diode 10V 410mW ±2% Surface Mount SOT-23

Zener Diode 10V 410mW ±2% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 3757-BZX84B10_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-BZX84B10_R1_00001TR-ND
Single Zener Diodes 3757-BZX84B10_R1_00001TR-ND
Zener Diode 10V 410mW ±2% Surface Mount SOT-23

Zener Diode 10V 410mW ±2% Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
10V 410mW SOT-23 Zener Diode
287-BZX84B10_R1_00001
10V 410mW SOT-23 Zener Diode 287-BZX84B10_R1_00001
Diode Zener Single 10V 2% 410mW 3-Pin SOT-23 T/R Product overview: BZX84B10_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 410mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 410mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B10_R1_0000 1 can be used for catalog matching and distributor lookup.

Diode Zener Single 10V 2% 410mW 3-Pin SOT-23 T/R Product overview: BZX84B10_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 410mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 410mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B10_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1126640-BZX84B10_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1126640-BZX84B10_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1126640-BZX84B10_R1_00001
Win Source Part Number: 1126640-BZX84B10_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84B10 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZX84B10_R1_000 01DKR,3757-BZX84B10_ R1_00001TR,3757-BZX8 4B10_R1_00001CT

Win Source Part Number: 1126640-BZX84B10_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84B10 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZX84B10_R1_00001DKR,3757-BZX84B10_R1_00001TR,3757-BZX84B10_R1_00001CT

Buy Now
Single Zener Diodes - BZX84B10_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B10_R1_00001
Single Zener Diodes BZX84B10_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-BZX84B10_R1_00001CT-ND 287-BZX84B10_R1_00001 1126640-BZX84B10_R1_00001 BZX84B10_R1_00001
Product Name Single Zener Diodes 10V 410mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT-23 TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data