PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZT52-C7V5S_R1_00001

Description
Win Source Part Number: 1367545-BZT52-C7V5S_ R1_00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: BZT52 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 5 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 7 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367545-BZT52-C7V5S_ R1_00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: BZT52 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 5 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 7 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367545-BZT52-C7V5S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367545-BZT52-C7V5S_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367545-BZT52-C7V5S_R1_00001
Win Source Part Number: 1367545-BZT52-C7V5S_ R1_00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: BZT52 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 5 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 7 Ohms

Win Source Part Number: 1367545-BZT52-C7V5S_R1_00001
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 5 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 7 Ohms

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C7V5S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C7V5S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Zener Diode, Product overview: BZT52-C7V5S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C7V5S_R1_0 0001 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: BZT52-C7V5S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C7V5S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52-C7V5S_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-C7V5S_R1_00001
Single Zener Diodes BZT52-C7V5S_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1367545-BZT52-C7V5S_R1_00001 3757-BZT52-C7V5S_R1_00001CT-ND 287-BZT52-C7V5S_R1_00001 BZT52-C7V5S_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diode Single Zener Diodes
Package SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F
VZ 7.5 volts 7.5 volts
ZZT 7 ohms 7 ohms
IR 0.1000 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B43X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1220917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details