PANJIT SemiConductor Single Zener Diodes BZT52-C6V2S_R1_00001

Description
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-BZT52-C6V2S_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C6V2S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C6V2S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 968527-BZT52-C6V2S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
968527-BZT52-C6V2S_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 968527-BZT52-C6V2S_R1_00001
Win Source Part Number: 968527-BZT52-C6V2S_R 1_00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52-C2V4S Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 100 nA @ 2 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-C6V2S_R1_ 00001DKR,3757-BZT52- C6V2S_R1_00001TR,375 7-BZT52-C6V2S_R1_000 01CT

Win Source Part Number: 968527-BZT52-C6V2S_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52-C2V4S
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 2 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-C6V2S_R1_00001DKR,3757-BZT52-C6V2S_R1_00001TR,3757-BZT52-C6V2S_R1_00001CT

Buy Now Datasheet
Zener Diode, Product overview: BZT52-C6V2S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C6V2S_R1_0 0001 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: BZT52-C6V2S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C6V2S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C6V2S_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C6V2S_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZT52-C6V2S_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site
Single Zener Diodes - BZT52-C6V2S_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-C6V2S_R1_00001
Single Zener Diodes BZT52-C6V2S_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-BZT52-C6V2S_R1_00001DKR-ND 968527-BZT52-C6V2S_R1_00001 287-BZT52-C6V2S_R1_00001 BZT52-C6V2S_R1_00001 BZT52-C6V2S_R1_00001
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323 SOD-323; SC-90, SOD-323F
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data