PANJIT SemiConductor 5.1V 0.41W Zener Diode BZT52-C5V1_R1_00001

Description
Zener Diode, 5.1V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-C5V1_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C5V1_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-C5V1_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C5V1_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V 0.41W Zener Diode
287-BZT52-C5V1_R1_00001
5.1V 0.41W Zener Diode 287-BZT52-C5V1_R1_00001
Zener Diode, 5.1V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-C5V1_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C5V1_R1_00 001 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.41W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-C5V1_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.41W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.41W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C5V1_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-BZT52-C5V1_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.1V 410mW ±1.96% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±1.96% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C5V1_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.1V 410mW ±1.96% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±1.96% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C5V1_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.1V 410mW ±1.96% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±1.96% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1007684-BZT52-C5V1_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1007684-BZT52-C5V1_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1007684-BZT52-C5V1_R1_00001
Win Source Part Number: 1007684-BZT52-C5V1_R 1_00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1.96% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-C5V1_R1_0 0001TR,3757-BZT52-C5 V1_R1_00001DKR,3757- BZT52-C5V1_R1_00001C T

Win Source Part Number: 1007684-BZT52-C5V1_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1.96%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 800 mV
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-C5V1_R1_00001TR,3757-BZT52-C5V1_R1_00001DKR,3757-BZT52-C5V1_R1_00001CT

Buy Now Datasheet
Diodes >> Zener Diodes - BZT52-C5V1_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52-C5V1_R1_00001
Diodes >> Zener Diodes BZT52-C5V1_R1_00001
Single 410mW 5.1V SOD-123 Zener Diodes ROHS

Single 410mW 5.1V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C5V1_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C5V1_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZT52-C5V1_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site
Single Zener Diodes - BZT52-C5V1_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-C5V1_R1_00001
Single Zener Diodes BZT52-C5V1_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52-C5V1_R1_00001 3757-BZT52-C5V1_R1_00001TR-ND 1007684-BZT52-C5V1_R1_00001 BZT52-C5V1_R1_00001 BZT52-C5V1_R1_00001 BZT52-C5V1_R1_00001
Product Name 5.1V 0.41W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.4100 milliwatts 410 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data