PANJIT SemiConductor Zener Diode BZT52-C3V3_R1_00001

Description
SOD-123, ZENER Product overview: BZT52-C3V3_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C3V3_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SOD-123, ZENER Product overview: BZT52-C3V3_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C3V3_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOD-123, ZENER Product overview: BZT52-C3V3_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C3V3_R1_00 001 can be used for catalog matching and distributor lookup.

SOD-123, ZENER Product overview: BZT52-C3V3_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C3V3_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-BZT52-C3V3_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C3V3_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C3V3_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123

Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 967156-BZT52-C3V3_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
967156-BZT52-C3V3_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 967156-BZT52-C3V3_R1_00001
Win Source Part Number: 967156-BZT52-C3V3_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2.12% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52-C3V3_R1_00001B ZT52C3V3 _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-C3V3_R1_0 0001CT,3757-BZT52-C3 V3_R1_00001DKR,3757- BZT52-C3V3_R1_00001T R

Win Source Part Number: 967156-BZT52-C3V3_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.12%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52-C3V3_R1_00001BZT52C3V3 _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-C3V3_R1_00001CT,3757-BZT52-C3V3_R1_00001DKR,3757-BZT52-C3V3_R1_00001TR

Buy Now Datasheet
Single Zener Diodes - BZT52-C3V3_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-C3V3_R1_00001
Single Zener Diodes BZT52-C3V3_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52-C3V3_R1_00001 3757-BZT52-C3V3_R1_00001TR-ND 967156-BZT52-C3V3_R1_00001 BZT52-C3V3_R1_00001
Product Name Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data