PANJIT SemiConductor Zener Diode BZT52-C18S_R1_00001

Description
Zener Diode, Product overview: BZT52-C18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C18S_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, Product overview: BZT52-C18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C18S_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Product overview: BZT52-C18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C18S_R1_00 001 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: BZT52-C18S_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C18S_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-BZT52-C18S_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C18S_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-C18S_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Zener Diode 18V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 971340-BZT52-C18S_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971340-BZT52-C18S_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 971340-BZT52-C18S_R1_00001
Win Source Part Number: 971340-BZT52-C18S_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52-C2V4S Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 50 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-BZT52-C18S_R1_0 0001TR,3757-BZT52-C1 8S_R1_00001CT,3757-B ZT52-C18S_R1_00001DK R

Win Source Part Number: 971340-BZT52-C18S_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52-C2V4S
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-BZT52-C18S_R1_00001TR,3757-BZT52-C18S_R1_00001CT,3757-BZT52-C18S_R1_00001DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C18S_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C18S_R1_00001
Discrete Semiconductor Products - Diodes - Zener BZT52-C18S_R1_00001
SOD-323, ZENER

SOD-323, ZENER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52-C18S_R1_00001 3757-BZT52-C18S_R1_00001DKR-ND 971340-BZT52-C18S_R1_00001 BZT52-C18S_R1_00001
Product Name Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 0.2000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details