The Win Source Electronics part number 1367553-BZT52-C13S_R
Win Source Part Number: 1367553-BZT52-C13S_R
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BZT52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 25 Ohms
Zener Diode 13V 200mW ±5% Surface Mount SOD-323
Zener Diode 13V 200mW ±5% Surface Mount SOD-323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1367553-BZT52-C13S_R1_00001 | 3757-BZT52-C13S_R1_00001CT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes |
| Package | SOD-323; SC-90, SOD-323F |