PANJIT SemiConductor Zener Diode BZT52-B8V2_R1_00001

Description
Zener Diode, Product overview: BZT52-B8V2_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B8V2_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, Product overview: BZT52-B8V2_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B8V2_R1_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Product overview: BZT52-B8V2_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B8V2_R1_00 001 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: BZT52-B8V2_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B8V2_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325468-BZT52-B8V2_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325468-BZT52-B8V2_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1325468-BZT52-B8V2_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1325468-BZT52-B8V2_R 1_00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±1.95% Power - Max: 410 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 6 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 7 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 3757-BZT52-B8V2_R1_0 0001TR,3757-BZT52-B8 V2_R1_00001DKR,3757- BZT52-B8V2_R1_00001C T RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1325468-BZT52-B8V2_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±1.95%
Power - Max: 410 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 6 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 7 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-BZT52-B8V2_R1_00001TR,3757-BZT52-B8V2_R1_00001DKR,3757-BZT52-B8V2_R1_00001CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B8V2_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 8.2V 410mW ±1.95% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±1.95% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B8V2_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 8.2V 410mW ±1.95% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±1.95% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-BZT52-B8V2_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 8.2V 410mW ±1.95% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±1.95% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52-B8V2_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52-B8V2_R1_00001
Single Zener Diodes BZT52-B8V2_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZT52-B8V2_R1_00001 1325468-BZT52-B8V2_R1_00001 3757-BZT52-B8V2_R1_00001CT-ND BZT52-B8V2_R1_00001
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Single Zener Diodes
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
PD 410 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data