Wide variety of surface mount and through hole packages
Manufacturer: Panjit
Win Source Part Number: 1157248-BZT52-B7V5S
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
200mW 7.5V SOD-323 Zener Diodes ROHS
| PANJIT SemiConductor | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B7V5S | 1157248-BZT52-B7V5S | BZT52-B7V5S |
| Product Name | Zener Diode | END - OF - LIFE - BZT52-B7V5S | Diodes |
| Life Cycle Stage | Maturity | ||
| Package | SOD-323 | ||
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | RoHS | |
| VZ | 7.5 volts |