Zener Diode 6.2V 410mW ±1.94% Surface Mount SOD-123
Zener Diode 6.2V 410mW ±1.94% Surface Mount SOD-123
Zener Diode 6.2V 410mW ±1.94% Surface Mount SOD-123
Zener Diode, Product overview: BZT52-B6V2_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B6V2_R1_00
SOD-123, ZENER
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-BZT52-B6V2_R1_00001DKR-ND | 287-BZT52-B6V2_R1_00001 | BZT52-B6V2_R1_00001 | BZT52-B6V2_R1_00001 |
| Product Name | Single Zener Diodes | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS | |||
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |
| PD | 410 milliwatts |