PANJIT SemiConductor Zener Diode BZT52-B5V1S

Description
Wide variety of surface mount and through hole packages
Request a Quote
Description
Wide variety of surface mount and through hole packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Zener Diode
BZT52-B5V1S
Zener Diode BZT52-B5V1S
Wide variety of surface mount and through hole packages

Wide variety of surface mount and through hole packages

Supplier's Site
Discrete Semiconductor Products - 238613-BZT52-B5V1S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238613-BZT52-B5V1S
Discrete Semiconductor Products 238613-BZT52-B5V1S
Manufacturer: Panjit Win Source Part Number: 238613-BZT52-B5V1S Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZT52 Alternative Parts (Cross-Reference): BZT52B5V1-G-N0RBG; BZT52B5V1-GRBG; Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 238613-BZT52-B5V1S
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZT52
Alternative Parts (Cross-Reference): BZT52B5V1-G-N0RBG; BZT52B5V1-GRBG;
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now
5.1V 0.2W Zener Diode - 295-BZT52-B5V1S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.2W Zener Diode
295-BZT52-B5V1S
5.1V 0.2W Zener Diode 295-BZT52-B5V1S
Zener Diode, 5.1V V(Z), 1.96%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B5V1S from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-B5V1S can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 1.96%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52-B5V1S from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-B5V1S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  PANJIT SemiConductor Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B5V1S 238613-BZT52-B5V1S 295-BZT52-B5V1S
Product Name Zener Diode Discrete Semiconductor Products 5.1V 0.2W Zener Diode
Life Cycle Stage Maturity
Package SOD-323
Pin Count 2
RoHS Compliant RoHS RoHS
VZ 5.1 volts
Unlock Full Specs
to access all available technical data