Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123
Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123
Zener Diode 3.3V 410mW ±2.12% Surface Mount SOD-123
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-BZT52-B3V3_R1_00001DKR-ND | BZT52-B3V3_R1_00001 | BZT52-B3V3_R1_00001 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 3.3 volts | 3.3 volts |